RF Amplifier IC General Purpose 800MHz ~ 900MHz TO-272 WB-16
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MW5IC970MBR1-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 800 to 900 MHz |
| Minimum Gain | 30 dB |