ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 400MHz, 167MHz 364-LFBGA (17x17)
IC MCU 32BIT ROMLESS 364MAPBGA
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 400MHz, 167MHz 364-LFBGA (17x17)
IC MPU VYBRID 167MHZ 364LFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MVF62NN151CMK4-ND | MVF62NN151CMK4 | MVF62NN151CMK4 | MVF62NN151CMK4 |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A5 + Cortex®-M4 | ARM; ARM® Cortex®-A5 + Cortex®-M4 | ARM® Cortex®-A5 + Cortex®-M4 | ARM; ARMR CortexR-A5 + CortexR-M4 |
| Supply Voltage | 3.3V | |||
| Package Type | Other; 364-LFBGA | BGA; Other; 364-LFBGA |