IC MPU VYBRID 167MHZ 364LFBGA Product overview: MVF60NS151CMK40 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 167MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MVF60NS151CMK40 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 400MHz, 167MHz 364-LFBGA (17x17)
MPU Vybrid VF3xx 0.04um 400MHz 364-Pin MAP-BGA
IC MCU 32BIT ROMLESS 364MAPBGA
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 400MHz, 167MHz 364-LFBGA (17x17)
ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 400MHz, 167MHz 364-LFBGA (17x17)
IC MPU VYBRID 167MHZ 364LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MVF60NS151CMK40 | 568-14261-ND | 568-MVF60NS151CMK40 | MVF60NS151CMK40 | MVF60NS151CMK40 | MVF60NS151CMK40 |
| Product Name | 167MHZ Embedded Microprocessor MPU | Microprocessors | MPU Vybrid VF3xx 0.04um 400MHz 364-Pin MAP-BGA | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | VF3xx | ARM; ARM® Cortex®-A5 + Cortex®-M4 | ARM; ARM® Cortex®-A5 + Cortex®-M4 | ARM; ARM® Cortex®-A5 + Cortex®-M4 | ARM® Cortex®-A5 + Cortex®-M4 | ARM; ARMR CortexR-A5 + CortexR-M4 |
| Supply Voltage | 3.3 V | 3.3V | 1.23V | |||
| Package Type | Other; Tray | Other; 364-LFBGA | Other; 364-LFBGA | BGA; Other; 364-LFBGA | ||
| Pin Count | 364 | 364 | ||||
| Clock Speed | 167 to 400 MHz | 167 to 400 MHz | 400 to 167 MHz | 400 MHz |