ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)
ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xx 1 Core, 32-Bit 500MHz 364-LFBGA (17x17)
IC MCU 32BIT ROMLESS 364MAPBGA
IC MPU VYBRID 500MHZ 364LFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MVF50NN152CMK50-ND | MVF50NN152CMK50 | MVF50NN152CMK50 | MVF50NN152CMK50 |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM® Cortex®-A5 | ARM; ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 |
| Supply Voltage | 3.3V | |||
| Package Type | Other; 364-LFBGA | BGA; Other; 364-LFBGA |