NXP Semiconductors Embedded - Embedded - Microcontrollers - MVF30NN151CKU26 MVF30NN151CKU26

Description
RISC Microcontroller, 16-Bit, FLASH, CORTEX-A5 CPU, 266MHz, CMOS, PQFP176
Request a Quote Datasheet
Description
RISC Microcontroller, 16-Bit, FLASH, CORTEX-A5 CPU, 266MHz, CMOS, PQFP176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MVF30NN151CKU26 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, CORTEX-A5 CPU, 266MHz, CMOS, PQFP176

RISC Microcontroller, 16-Bit, FLASH, CORTEX-A5 CPU, 266MHz, CMOS, PQFP176

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MVF30NN151CKU26 - 790287-MVF30NN151CKU26 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MVF30NN151CKU26
790287-MVF30NN151CKU26
Embedded - Embedded - Microcontrollers - MVF30NN151CKU26 790287-MVF30NN151CKU26
Manufacturer: NXP Win Source Part Number: 790287-MVF30NN151CKU 26 Series: Vybrid, VF3xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-A5 Speed: 266MHz Package: 176-LQFP Exposed Pad Core Size: 32-Bit Single-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SCI, SD, SPI, UART/USART, USB OTG Peripherals: DMA, LVD, WDT Program Memory Type: ROMless RAM Size: 1.5MB Data Converters: A/D Dual x 12b, D/A Dual x 12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: MVF30NN Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP-EP (24x24) Introduction Date: August 28, 2013 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 790287-MVF30NN151CKU26
Series: Vybrid, VF3xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-A5
Speed: 266MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Single-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SCI, SD, SPI, UART/USART, USB OTG
Peripherals: DMA, LVD, WDT
Program Memory Type: ROMless
RAM Size: 1.5MB
Data Converters: A/D Dual x 12b, D/A Dual x 12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: MVF30NN
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP-EP (24x24)
Introduction Date: August 28, 2013
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MVF30NN151CKU26 790287-MVF30NN151CKU26
Product Name Embedded - Embedded - Microcontrollers - MVF30NN151CKU26
Data Bus 16 Bit; 16-Bit 32 Bit
Life Cycle Stage Active
ROM Type Flash ROMLess; ROMless
Package Type QFP; Other; HLQFP176
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details