Manufacturer: NXP USA Inc.
Win Source Part Number: 813950-MSC8256TAG100
Packaging: Tray
Type: SC3850 Six Core
Mounting Style: SMD
Voltage - I/O: 2.50V
Interface: Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Clock Rate: 1GHz
Non-Volatile Memory: ROM (96kB)
On-Chip RAM: 576kB
Voltage - Core: 1.00V
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 783-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 180
MSL Level: 3 (168 Hours)
Digital Signal Processor, 32-Bit Size, CMOS, PBGA783
IC DSP 6X 1GHZ SC3850 783FCBGA Product overview: MSC8256TAG1000B from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8256TAG1000B can be used for catalog matching and distributor lookup.
IC DSP 6X 1GHZ SC3850 783FCBGA
IC DSP 6X 1GHZ SC3850 783FCBGA
MSC8256 - StarCore DSP, 6x 1GHz
IC DSP 6X 1GHZ SC3850 783FCBGA
STARCORE DSP, 6X 1GHZ SC3850 COR
IC DSP 6X 1GHZ SC3850 783FCBGA
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 813950-MSC8256TAG1000B | MSC8256TAG1000B | 698-MSC8256TAG1000B | MSC8256TAG1000B-ND | MSC8256TAG1000B | MSC8256TAG1000B | MSC8256TAG1000B | MSC8256TAG1000B |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8256TAG1000B | 1GHZ Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Supply Voltage | 1.00V | 2.5V; 1.00V | ||||||
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Interface Type | I²C; PCI; SPI; UART; USART; Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | I²C; PCI; SPI; UART; USART | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | I²C; PCI; SPI; UART; USART; Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | I²C; PCI; SPI; UART; USART; Ethernet, I²C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART |