IC PROCESSOR 6-CORE 783FCBGA
IC PROCESSOR 6-CORE 783FCBGA
IC PROCESSOR 6-CORE 783FCBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8256SVT800B-ND | MSC8256SVT800B | MSC8256SVT800B |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 2.5V; 1.00V | ||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | |
| Pin Count | 783 |