IC DSP 2X 1GHZ SC3850 783FCBGA
Digital Signal Processor, CMOS, PBGA783
IC DSP 2X 1GHZ SC3850 783FCBGA
IC DSP 2X 1GHZ SC3850 783FCBGA
MSC8252 - StarCore DSP, 2x 1GHz
IC DSP 2X 1GHZ SC3850 783FCBGA
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8252TAG1000B-ND | MSC8252TAG1000B | MSC8252TAG1000B | MSC8252TAG1000B | MSC8252TAG1000B |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 2.5V; 1.00V | ||||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; BGA783 | BGA; Other; 783-BBGA, FCBGA | ||
| Pin Count | 783 |