NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - MSC8156VT1000B MSC8156VT1000B

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 811588-MSC8156VT1000 B Packaging: Tray Type: SC3850 Six Core Mounting Style: SMD Voltage - I/O: 2.50V Interface: Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART Part Status: Obsolete (End Of Life) Clock Rate: 1GHz Non-Volatile Memory: ROM (96kB) On-Chip RAM: 576kB Voltage - Core: 1.00V Temperature Range - Operating: 0°C ~ 90°C Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: MSC8156
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 811588-MSC8156VT1000 B Packaging: Tray Type: SC3850 Six Core Mounting Style: SMD Voltage - I/O: 2.50V Interface: Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART Part Status: Obsolete (End Of Life) Clock Rate: 1GHz Non-Volatile Memory: ROM (96kB) On-Chip RAM: 576kB Voltage - Core: 1.00V Temperature Range - Operating: 0°C ~ 90°C Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: MSC8156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8156VT1000B
811588-MSC8156VT1000B
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8156VT1000B 811588-MSC8156VT1000B
Manufacturer: NXP USA Inc. Win Source Part Number: 811588-MSC8156VT1000 B Packaging: Tray Type: SC3850 Six Core Mounting Style: SMD Voltage - I/O: 2.50V Interface: Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART Part Status: Obsolete (End Of Life) Clock Rate: 1GHz Non-Volatile Memory: ROM (96kB) On-Chip RAM: 576kB Voltage - Core: 1.00V Temperature Range - Operating: 0°C ~ 90°C Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: MSC8156

Manufacturer: NXP USA Inc.
Win Source Part Number: 811588-MSC8156VT1000B
Packaging: Tray
Type: SC3850 Six Core
Mounting Style: SMD
Voltage - I/O: 2.50V
Interface: Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Part Status: Obsolete (End Of Life)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (96kB)
On-Chip RAM: 576kB
Voltage - Core: 1.00V
Temperature Range - Operating: 0°C ~ 90°C
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: MSC8156

Buy Now
DIGITAL SIGNAL PROCESSOR PBGA783 Product overview: MSC8156VT1000B from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8156VT1000B can be used for catalog matching and distributor lookup.

DIGITAL SIGNAL PROCESSOR PBGA783 Product overview: MSC8156VT1000B from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8156VT1000B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSC8156VT1000B - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor PBGA783

Digital Signal Processor PBGA783

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSC8156VT1000B
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) MSC8156VT1000B
DIGITAL SIGNAL PROCESSOR PBGA783

DIGITAL SIGNAL PROCESSOR PBGA783

Supplier's Site
DSP (Digital Signal Processors) - MSC8156VT1000B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8156VT1000B
DSP (Digital Signal Processors) MSC8156VT1000B
IC PROCESSOR QUAD DGTL 783FCBGA

IC PROCESSOR QUAD DGTL 783FCBGA

Buy Now
DSP (Digital Signal Processors) - MSC8156VT1000B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8156VT1000B
DSP (Digital Signal Processors) MSC8156VT1000B
DIGITAL SIGNAL PROCESSOR PBGA783

DIGITAL SIGNAL PROCESSOR PBGA783

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - MSC8156VT1000B - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MSC8156VT1000B
Embedded - DSP (Digital Signal Processors) MSC8156VT1000B
IC PROCESSOR QUAD DGTL 783FCBGA

IC PROCESSOR QUAD DGTL 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 811588-MSC8156VT1000B 698-MSC8156VT1000B MSC8156VT1000B MSC8156VT1000B MSC8156VT1000B MSC8156VT1000B
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MSC8156VT1000B Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.00V
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2184NKST-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details