IC DSP QUAD 1GHZ 783FCBGA
MSC8154 - StarCore DSP, 32-Bit
DIGITAL SIGNAL PROCESSOR, 32-BIT
IC DSP QUAD 1GHZ 783FCBGA
DIGITAL SIGNAL PROCESSOR, 32-BIT
IC DSP QUAD 1GHZ 783FCBGA
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8154ETVT1000B-ND | MSC8154ETVT1000B | MSC8154ETVT1000B | MSC8154ETVT1000B | MSC8154ETVT1000B |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 2.5V; 1.00V | ||||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; BGA783 | Other; 783-FCPBGA (29x29) | BGA; Other; 783-BBGA, FCBGA | |
| Pin Count | 783 | ||||
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |