NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TVT6400V MSC8122TVT6400V

Description
Manufacturer: NXP Win Source Part Number: 789503-MSC8122TVT640 0V Series: StarCore Packaging: Tray Type: SC140 Core Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 3.30V Package: 431-BFBGA, FCBGA Mounting: SMD Interface: DSI, Ethernet, RS-232 Part Status: Obsolete(EOL) Clock Rate: 400MHz Non-Volatile Memory: External On-Chip RAM: 1.436MB Voltage - Core: 1.10V Family Name: MSC8122 Categories: Integrated Circuits (ICs) Manufacturer Package: 431-FCPBGA (20x20) Alternative Parts (Cross-Reference): MSC8122TMP6400V; Introduction Date: May 18, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789503-MSC8122TVT640 0V Series: StarCore Packaging: Tray Type: SC140 Core Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 3.30V Package: 431-BFBGA, FCBGA Mounting: SMD Interface: DSI, Ethernet, RS-232 Part Status: Obsolete(EOL) Clock Rate: 400MHz Non-Volatile Memory: External On-Chip RAM: 1.436MB Voltage - Core: 1.10V Family Name: MSC8122 Categories: Integrated Circuits (ICs) Manufacturer Package: 431-FCPBGA (20x20) Alternative Parts (Cross-Reference): MSC8122TMP6400V; Introduction Date: May 18, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TVT6400V
789503-MSC8122TVT6400V
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TVT6400V 789503-MSC8122TVT6400V
Manufacturer: NXP Win Source Part Number: 789503-MSC8122TVT640 0V Series: StarCore Packaging: Tray Type: SC140 Core Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 3.30V Package: 431-BFBGA, FCBGA Mounting: SMD Interface: DSI, Ethernet, RS-232 Part Status: Obsolete(EOL) Clock Rate: 400MHz Non-Volatile Memory: External On-Chip RAM: 1.436MB Voltage - Core: 1.10V Family Name: MSC8122 Categories: Integrated Circuits (ICs) Manufacturer Package: 431-FCPBGA (20x20) Alternative Parts (Cross-Reference): MSC8122TMP6400V; Introduction Date: May 18, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789503-MSC8122TVT6400V
Series: StarCore
Packaging: Tray
Type: SC140 Core
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 3.30V
Package: 431-BFBGA, FCBGA
Mounting: SMD
Interface: DSI, Ethernet, RS-232
Part Status: Obsolete(EOL)
Clock Rate: 400MHz
Non-Volatile Memory: External
On-Chip RAM: 1.436MB
Voltage - Core: 1.10V
Family Name: MSC8122
Categories: Integrated Circuits (ICs)
Manufacturer Package: 431-FCPBGA (20x20)
Alternative Parts (Cross-Reference): MSC8122TMP6400V;
Introduction Date: May 18, 2005
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - MSC8122TVT6400V-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
MSC8122TVT6400V-ND
DSP (Digital Signal Processors) MSC8122TVT6400V-ND
IC DSP QUAD 16B 400MHZ 431FCBGA

IC DSP QUAD 16B 400MHZ 431FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - MSC8122TVT6400V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSC8122TVT6400V
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) MSC8122TVT6400V
IC DSP QUAD 16B 400MHZ 431FCBGA

IC DSP QUAD 16B 400MHZ 431FCBGA

Supplier's Site
DSP (Digital Signal Processors) - MSC8122TVT6400V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8122TVT6400V
DSP (Digital Signal Processors) MSC8122TVT6400V
MSC8122 - PBGA,NOPB,1.1V,105C, 40

MSC8122 - PBGA,NOPB,1.1V,105C,40

Buy Now
DSP (Digital Signal Processors) - MSC8122TVT6400V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8122TVT6400V
DSP (Digital Signal Processors) MSC8122TVT6400V
IC DSP QUAD 16B 400MHZ 431FCBGA

IC DSP QUAD 16B 400MHZ 431FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 789503-MSC8122TVT6400V MSC8122TVT6400V-ND MSC8122TVT6400V MSC8122TVT6400V MSC8122TVT6400V
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TVT6400V DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Supply Voltage 1.10V 3.3V; 1.10V
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - 5962-0053902QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2181BSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS495102-CQZ - 867307-CS495102-CQZ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
DSP (Digital Signal Processors) - DSPIC30F5011-20E/PT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details