DSP 16BIT 400MHZ MULTI 431FCBGA
DSP 16BIT 400MHZ MULTI 431FCBGA Product overview: MSC8122TVT6400 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 400MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8122TVT6400 can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1227131-MSC8122TVT64
Family Name: MSC8122
Manufacturer Homepage: www.freescale.com
Alternative Parts (Cross-Reference): MSC8122TMP6400; MSC8122VT6400;
Introduction Date: June 03, 2005
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
DSP 16BIT 400MHZ MULTI 431FCBGA
DSP 16BIT 400MHZ MULTI 431FCBGA
DSP 16BIT 400MHZ MULTI 431FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | MSC8122TVT6400-ND | 698-MSC8122TVT6400 | 1227131-MSC8122TVT6400 | MSC8122TVT6400 | MSC8122TVT6400 | MSC8122TVT6400 |
| Product Name | DSP (Digital Signal Processors) | 16-bit 16BIT 400MHZ Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TVT6400 | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | 16-Bit | ||||
| Supply Voltage | 1.2V; 3.3V | |||||
| Package Type | Other; 431-BFBGA, FCBGA | Other; Tray | BGA; Other; 431-BFBGA, FCBGA | |||
| Pin Count | 431 |