DSP TRI-CORE 431FCBGA Product overview: MSC8113TMP3600V from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8113TMP3600V can be used for catalog matching and distributor lookup.
DSP TRI-CORE 431FCBGA
Manufacturer: NXP
Win Source Part Number: 125899-MSC8113TMP360
Packaging: Tray
Type: SC140 Core
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 1.436MB
Voltage - Core: 1.10V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 431-FCPBGA (20x20)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DSP TRI-CORE 431FCBGA
DSP TRI-CORE 431FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-MSC8113TMP3600V | MSC8113TMP3600V-ND | 125899-MSC8113TMP3600V | MSC8113TMP3600V | MSC8113TMP3600V |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - MSC8113TMP3600V | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Package Type | Other; Tray | Other; 431-BFBGA, FCBGA | PBGA; Other; 431-FCPBGA (20x20) | BGA; Other; 431-BFBGA, FCBGA | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | 3.3V; 1.10V | 1.10V |