DSP, 16 BIT SIZE, 0-EXT BIT, 300 Product overview: MSC7119VM1200 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC7119VM1200 can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1227121-MSC7119VM120
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
16-Bit Size, 0-Ext Bit, 300MHz, CMOS, PBGA400
DSP 16BIT W/DDR CTRLR 400-MAPBGA
DSP 16BIT W/DDR CTRLR 400-MAPBGA
DSP, 16 BIT SIZE, 0-EXT BIT, 300
DSP, 16 BIT SIZE, 0-EXT BIT, 300
DSP 16BIT W/DDR CTRLR 400-MAPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-MSC7119VM1200 | 1227121-MSC7119VM1200 | MSC7119VM1200 | MSC7119VM1200-ND | MSC7119VM1200 | MSC7119VM1200 | MSC7119VM1200 |
| Product Name | 16-bit 16 BIT Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - MSC7119VM1200 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit | 16-Bit | 16-Bit | ||||
| Package Type | Other; Bulk | BGA; Other; LFBGA400 | Other; 400-LFBGA | BGA; Other; 400-LFBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Interface Type | Host Interface, I2C, UART | I²C; UART | I²C; UART; Host Interface, I²C, UART | Host Interface, I2C, UART | I²C; UART; Host Interface, I²C, UART |