NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - MSC7116VM1000 MSC7116VM1000

Description
16-Bit Size, 0-Ext Bit, 266MHz, CMOS, PBGA400
Request a Quote Datasheet
Description
16-Bit Size, 0-Ext Bit, 266MHz, CMOS, PBGA400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSC7116VM1000 - Rochester Electronics
Newburyport, MA, United States
16-Bit Size, 0-Ext Bit, 266MHz, CMOS, PBGA400

16-Bit Size, 0-Ext Bit, 266MHz, CMOS, PBGA400

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MSC7116VM1000
003678-MSC7116VM1000
Embedded - Embedded - DSP (Digital Signal Processors) - MSC7116VM1000 003678-MSC7116VM1000
Manufacturer: NXP Win Source Part Number: 003678-MSC7116VM1000 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 266MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 400kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 400-MAPBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 003678-MSC7116VM1000
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 266MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 400kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 400-MAPBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - MSC7116VM1000-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
MSC7116VM1000-ND
DSP (Digital Signal Processors) MSC7116VM1000-ND
DSP 16BIT W/DDR CTRLR 400-MAPBGA

DSP 16BIT W/DDR CTRLR 400-MAPBGA

Buy Now Datasheet
16-bit 16BIT Dsp - 698-MSC7116VM1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Dsp
698-MSC7116VM1000
16-bit 16BIT Dsp 698-MSC7116VM1000
DSP 16BIT W/DDR CTRLR 400-MAPBGA Product overview: MSC7116VM1000 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC7116VM1000 can be used for catalog matching and distributor lookup.

DSP 16BIT W/DDR CTRLR 400-MAPBGA Product overview: MSC7116VM1000 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC7116VM1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - MSC7116VM1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSC7116VM1000
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) MSC7116VM1000
DSP, 0-EXT BIT, 266MHZ PBGA400

DSP, 0-EXT BIT, 266MHZ PBGA400

Supplier's Site
DSP (Digital Signal Processors) - MSC7116VM1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC7116VM1000
DSP (Digital Signal Processors) MSC7116VM1000
DSP, 0-EXT BIT, 266MHZ PBGA400

DSP, 0-EXT BIT, 266MHZ PBGA400

Buy Now Datasheet
DSP (Digital Signal Processors) - MSC7116VM1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC7116VM1000
DSP (Digital Signal Processors) MSC7116VM1000
DSP 16BIT W/DDR CTRLR 400-MAPBGA

DSP 16BIT W/DDR CTRLR 400-MAPBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number MSC7116VM1000 003678-MSC7116VM1000 MSC7116VM1000-ND 698-MSC7116VM1000 MSC7116VM1000 MSC7116VM1000
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MSC7116VM1000 DSP (Digital Signal Processors) 16-bit 16BIT Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit 16-Bit 16-Bit
Package Type BGA; Other; LFBGA400 PBGA; Other; 400-MAPBGA (17x17) Other; 400-LFBGA Other; Tray BGA; Other; 400-LFBGA
Supply Voltage 1.20V 1.2V; 3.3V
Clock Speed 266 MHz 266 MHz 266 MHz 266 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2183KST-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-M52045FP#CF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
3 suppliers