Wideband RF Power LDMOS Transistor
RF MOSFET LDMOS 50V TO270-4 Product overview: MRFE6VP5150GNR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRFE6VP5150GNR1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1006959-MRFE6VP5150G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 500
Voltage - Rated: 133 V
Frequency: 230MHz
Current - Test: 100 mA
Gain: 26.1dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 50 V
Power - Output: 150W
Package / Case: TO-270BB
Supplier Device Package: TO-270 WB-4 Gull
ECCN: 5A991G
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Mfr: NXP USA Inc.
Other Names: 935320449528,MRFE6VP
Base Product Number: MRFE6
RF Mosfet LDMOS (Dual) 50V 100mA 230MHz 26.1dB 150W TO-270 WB-4 Gull
RF Mosfet LDMOS (Dual) 50V 100mA 230MHz 26.1dB 150W TO-270 WB-4 Gull
RF Mosfet LDMOS (Dual) 50V 100mA 230MHz 26.1dB 150W TO-270 WB-4 Gull
RF MOSFET LDMOS 50V TO270-4
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | MRFE6VP5150GNR1 | 285-MRFE6VP5150GNR1 | 1006959-MRFE6VP5150GNR1 | MRFE6VP5150GNR1DKR-ND | MRFE6VP5150GNR1 |
| Product Name | 50V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT-1736 | Tape & Reel (TR) | SOT3 | TO-270BB | TO-270 WB-4 Gull |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 133 volts |