The MRFE6S9130HSR5 is an N-channel enhancement-mode lateral MOSFET for N-CDMA, GSM, and GSM EDGE base stations from 865 to 960 MHz. It is packaged in the NI-780S case (CASE 465A-06, STYLE 1), with a drain-source voltage rating of up to 66 Vdc and an operating junction temperature of 225 °C. The device is internally matched, features integrated ESD protection compliant with JESD22-A114 (Class 1A), and is RoHS compliant. Typical performance at 880 MHz, 28 V, and 950 mA bias includes 19.2 dB power gain, 30.5% drain efficiency, and -47.6 dBc ACPR at 750 kHz offset with 27 W average output power. It can withstand a 10:1 VSWR at 32 Vdc with 3 dB overdrive. Supplied in tape and reel.
RF Mosfet LDMOS 28V 950mA 880MHz 19.2dB 27W NI-780S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MRFE6S9130HSR5-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | NI-780S |