Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231183-MRF9180
Number of Pins: 5
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1231183-MRF9180 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF9180 |
| Package Type | SOT3 |