Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033179-MRF9100LR5
Gain: 16.5 dB
Output Power: 110 W
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033179-MRF9100LR5 |
| Product Name | OEM Parts - OEM Parts (M - N) - MRF9100LR5 |