Manufacturer: NXP
Win Source Part Number: 1079795-MRF9085LSR3
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 880MHz
Current - Test: 700mA
Gain: 17.9dB
Transistor Polarity: LDMOS
Voltage - Test: 26V
Power - Output: 90W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-780S
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
RF Mosfet LDMOS 26V 700mA 880MHz 17.9dB 90W NI-780S
FET RF 65V 880MHZ NI-780S Product overview: MRF9085LSR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 880MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 880MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF9085LSR3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1079795-MRF9085LSR3 | MRF9085LSR3-ND | 285-MRF9085LSR3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF9085LSR3 | RF FETs, MOSFETs | 65V 880MHZ MOSFET Transistor |
| Polarity | LDMOS |