NXP Semiconductors RF FETs, MOSFETs MRF8P23080HSR3

Description
RF Mosfet LDMOS (Dual) 28V 280mA 2.3GHz 14.6dB 16W NI-780S-4L
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 28V 280mA 2.3GHz 14.6dB 16W NI-780S-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MRF8P23080HSR3-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF8P23080HSR3-ND
RF FETs, MOSFETs MRF8P23080HSR3-ND
RF Mosfet LDMOS (Dual) 28V 280mA 2.3GHz 14.6dB 16W NI-780S-4L

RF Mosfet LDMOS (Dual) 28V 280mA 2.3GHz 14.6dB 16W NI-780S-4L

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8P23080HSR3 - 1226923-MRF8P23080HSR3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8P23080HSR3
1226923-MRF8P23080HSR3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8P23080HSR3 1226923-MRF8P23080HSR3
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226923-MRF8P23080HS R3 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226923-MRF8P23080HSR3
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
28V MOSFET Transistor
285-MRF8P23080HSR3
28V MOSFET Transistor 285-MRF8P23080HSR3
RF MOSFET LDMOS 28V NI780 Product overview: MRF8P23080HSR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF8P23080HSR3 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V NI780 Product overview: MRF8P23080HSR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF8P23080HSR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF8P23080HSR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF8P23080HSR3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF8P23080HSR3
RF MOSFET LDMOS 28V NI780

RF MOSFET LDMOS 28V NI780

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MRF8P23080HSR3-ND 1226923-MRF8P23080HSR3 285-MRF8P23080HSR3 MRF8P23080HSR3
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8P23080HSR3 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type NI-780S-4L SOT3 Tape & Reel (TR) NI-780S-4L
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers