MRF7S21080HR5 is an N-channel enhancement-mode lateral MOSFET designed for CDMA base station applications in the 2110 to 2170 MHz range, suitable for Class AB and Class C operation in W-CDMA and TD-SCDMA systems. It is housed in a NI-780H-2L package and features internal input and output matching, integrated ESD protection, and operates with a maximum drain-source voltage of 65 Vdc and a case temperature rating of 150°C. The device supports a drain quiescent current of 800 mA at 28 Vdc, delivers 80 W CW peak tuned output power at 1 dB compression, and achieves 18 dB typical power gain with 32% drain efficiency under W-CDMA conditions. It meets RoHS compliance and is rated for junction temperatures up to 225°C.
RF Mosfet LDMOS 28V 800mA 2.17GHz 18dB 22W NI-780H-2L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MRF7S21080HR5-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SOT-957A |