Win Source Part Number: 1227831-MRF6S9125NBR
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Voltage - Rated: 68 V
Frequency: 880MHz
Current - Test: 950 mA
Gain: 20.2dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 27W
Package / Case: TO-272BB
Supplier Device Package: TO-272 WB-4
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 0000.00.0000
Mfr: Freescale Semiconductor
Other Names: FREFREMRF6S9125NBR1,
Base Product Number: MRF6
RF Ultra High Frequency Band, N-Channel Power MOSFET, TO-272
RF Mosfet LDMOS 28V 950mA 880MHz 20.2dB 27W TO-272 WB-4
RF MOSFET LDMOS 28V TO272-4
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1227831-MRF6S9125NBR1 | MRF6S9125NBR1 | MRF6S9125NBR1-ND | MRF6S9125NBR1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Output Power | 27 watts | |||
| Power Gain | 20.2 dB | |||
| Operating Frequency | 880 MHz |