NXP Semiconductors 68V 1.99GHZ MOSFET Transistor MRF6S19120HR3

Description
FET RF 68V 1.99GHZ NI-780 Product overview: MRF6S19120HR3 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6S19120HR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FET RF 68V 1.99GHZ NI-780 Product overview: MRF6S19120HR3 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6S19120HR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68V 1.99GHZ MOSFET Transistor
285-MRF6S19120HR3
68V 1.99GHZ MOSFET Transistor 285-MRF6S19120HR3
FET RF 68V 1.99GHZ NI-780 Product overview: MRF6S19120HR3 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6S19120HR3 can be used for catalog matching and distributor lookup.

FET RF 68V 1.99GHZ NI-780 Product overview: MRF6S19120HR3 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 68V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6S19120HR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S19120HR3 - 137552-MRF6S19120HR3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S19120HR3
137552-MRF6S19120HR3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S19120HR3 137552-MRF6S19120HR3
Manufacturer: NXP Win Source Part Number: 137552-MRF6S19120HR3 Packaging: Reel - TR Voltage Rating: 68V Frequency: 1.99GHz Current - Test: 1A Gain: 15dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 19W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NI-780

Manufacturer: NXP
Win Source Part Number: 137552-MRF6S19120HR3
Packaging: Reel - TR
Voltage Rating: 68V
Frequency: 1.99GHz
Current - Test: 1A
Gain: 15dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 19W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-780

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-MRF6S19120HR3 137552-MRF6S19120HR3
Product Name 68V 1.99GHZ MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S19120HR3
Package Type Reel - TR SOT3; NI-780
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 170 mA dual P-channel Trench MOSFET - BSS84AKV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -50 volts
IDSS -170000 milliamps
View Details
7 suppliers
MOSFETs - 1220588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers