The MRF6S19100H series comprises N-channel enhancement-mode lateral MOSFETs for N-CDMA base station applications from 1930 to 1990 MHz, suitable for TDMA, CDMA, and multicarrier amplifiers. Housed in a NI-780S package measuring 19.66 to 19.96 mm in length and 9.65 to 9.91 mm in width, it operates with a 68 Vdc drain-source voltage and a 150 °C case temperature. Internally matched, it delivers 16.1 dB power gain and 28% drain efficiency at 1987 MHz with 22 W average output power and 28 Vdc bias, capable of withstanding a 10:1 VSWR. Integrated ESD protection meets JESD22-A114 Class 3A, EIA/JESD22-A115 Class B, and JESD22-C101 Class IV. RoHS compliant and supplied in tape and reel.
RF Mosfet LDMOS 28V 900mA 1.99GHz 16.1dB 22W NI-780S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MRF6S19100HSR5-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | NI-780S |