The MRF5S4125NR1 is a nitrogen-channel enhancement-mode lateral MOSFET designed for broadband commercial and industrial amplifier applications up to 500 MHz, specifically for 28 V base station equipment. It is packaged in a TO-270WB-4 case, measuring 18.08 to 18.29 mm in length and 14.0 to 14.2 mm in width. The device is internally matched, features integrated ESD protection rated for Human Body Model Class 1B, Machine Model Class A, and Charge Device Model Level IV, and supports a maximum junction temperature of 200°C. It delivers 25 W average power with a power gain of 23 dB and 30.2% drain efficiency at 465 MHz under N-CDMA conditions, and is capable of handling a 10:1 VSWR at 125 W CW output. The part is RoHS compliant and supplied in tape and reel packaging.
RF Mosfet LDMOS 28V 1.1A 465MHz 23dB 25W TO-270 WB-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MRF5S4125NR1-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | TO-270AB |