NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5S19150HR3 MRF5S19150HR3

Description
Manufacturer: NXP Win Source Part Number: 024360-MRF5S19150HR3 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.99GHz Current - Test: 1.4A Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 32W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NI-880
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 024360-MRF5S19150HR3 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.99GHz Current - Test: 1.4A Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 32W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NI-880
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5S19150HR3 - 024360-MRF5S19150HR3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5S19150HR3
024360-MRF5S19150HR3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5S19150HR3 024360-MRF5S19150HR3
Manufacturer: NXP Win Source Part Number: 024360-MRF5S19150HR3 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.99GHz Current - Test: 1.4A Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 32W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NI-880

Manufacturer: NXP
Win Source Part Number: 024360-MRF5S19150HR3
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 1.99GHz
Current - Test: 1.4A
Gain: 14dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 32W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-880

Buy Now Datasheet
RF FETs, MOSFETs - MRF5S19150HR3-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF5S19150HR3-ND
RF FETs, MOSFETs MRF5S19150HR3-ND
RF Mosfet LDMOS 28V 1.4A 1.99GHz 14dB 32W NI-880H-2L

RF Mosfet LDMOS 28V 1.4A 1.99GHz 14dB 32W NI-880H-2L

Buy Now Datasheet
Singapore, Singapore
65V 1.99GHZ MOSFET Transistor
285-MRF5S19150HR3
65V 1.99GHZ MOSFET Transistor 285-MRF5S19150HR3
FET RF 65V 1.99GHZ NI-880 Product overview: MRF5S19150HR3 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF5S19150HR3 can be used for catalog matching and distributor lookup.

FET RF 65V 1.99GHZ NI-880 Product overview: MRF5S19150HR3 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF5S19150HR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 024360-MRF5S19150HR3 MRF5S19150HR3-ND 285-MRF5S19150HR3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5S19150HR3 RF FETs, MOSFETs 65V 1.99GHZ MOSFET Transistor
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers