RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Win Source Part Number: 1080260-MRF21060R3
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 250
Voltage - Rated: 65 V
Frequency: 2.1GHz ~ 2.2GHz
Current - Test: 500 mA
Gain: 12.5dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 60W
Package / Case: SOT-957A
Supplier Device Package: NI-780H-2L
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6µA
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Freescale Semiconductor
Other Names: FREFREMRF21060R3,215
RF MOSFET LDMOS 28V NI780
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | RF Transistors |
| Product Number | MRF21060R3 | 1080260-MRF21060R3 | MRF21060R3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |