NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19090 MRF19090

Description
Manufacturer: NXP Win Source Part Number: 208795-MRF19090 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.93GHz Current - Test: 750mA Gain: 11.5dB Transistor Polarity: LDMOS Voltage - Test: 26V Power - Output: 90W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NI-880S
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208795-MRF19090 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.93GHz Current - Test: 750mA Gain: 11.5dB Transistor Polarity: LDMOS Voltage - Test: 26V Power - Output: 90W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NI-880S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19090 - 208795-MRF19090 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19090
208795-MRF19090
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19090 208795-MRF19090
Manufacturer: NXP Win Source Part Number: 208795-MRF19090 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.93GHz Current - Test: 750mA Gain: 11.5dB Transistor Polarity: LDMOS Voltage - Test: 26V Power - Output: 90W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NI-880S

Manufacturer: NXP
Win Source Part Number: 208795-MRF19090
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 1.93GHz
Current - Test: 750mA
Gain: 11.5dB
Transistor Polarity: LDMOS
Voltage - Test: 26V
Power - Output: 90W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-880S

Buy Now Datasheet
Singapore, Singapore
65V 1.93GHZ MOSFET Transistor
285-MRF19090
65V 1.93GHZ MOSFET Transistor 285-MRF19090
FET RF 65V 1.93GHZ NI-880S Product overview: MRF19090 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.93GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.93GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF19090 can be used for catalog matching and distributor lookup.

FET RF 65V 1.93GHZ NI-880S Product overview: MRF19090 from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.93GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.93GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF19090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 208795-MRF19090 285-MRF19090
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19090 65V 1.93GHZ MOSFET Transistor
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
 - LM5100ASD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details