NXP Semiconductors 65V 1.99GHZ MOSFET Transistor MRF19085LS

Description
FET RF 65V 1.99GHZ NI-780S Product overview: MRF19085LS from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF19085LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FET RF 65V 1.99GHZ NI-780S Product overview: MRF19085LS from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF19085LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 1.99GHZ MOSFET Transistor
285-MRF19085LS
65V 1.99GHZ MOSFET Transistor 285-MRF19085LS
FET RF 65V 1.99GHZ NI-780S Product overview: MRF19085LS from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF19085LS can be used for catalog matching and distributor lookup.

FET RF 65V 1.99GHZ NI-780S Product overview: MRF19085LS from Freescale Semiconductor - NXP is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF19085LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19085LS - 059511-MRF19085LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19085LS
059511-MRF19085LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19085LS 059511-MRF19085LS
Manufacturer: NXP Win Source Part Number: 059511-MRF19085LS Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.93GHz to 1.99GHz Current - Test: 850mA Gain: 13dB Transistor Polarity: LDMOS Voltage - Test: 26V Power - Output: 18W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NI-780S

Manufacturer: NXP
Win Source Part Number: 059511-MRF19085LS
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 1.93GHz to 1.99GHz
Current - Test: 850mA
Gain: 13dB
Transistor Polarity: LDMOS
Voltage - Test: 26V
Power - Output: 18W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-780S

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-MRF19085LS 059511-MRF19085LS
Product Name 65V 1.99GHZ MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19085LS
Package Type Reel - TR SOT3; NI-780S
Unlock Full Specs
to access all available technical data