NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19045LSR3 MRF19045LSR3

Description
Manufacturer: NXP Win Source Part Number: 928060-MRF19045LSR3 Features: RF Mosfet LDMOS 26 V 550 mA 1.93GHz 14.5dB 9.5W NI-400S-240 Package: NI-400S Package: Reel - TR Part Status: Obsolete Family Name: MRF19 Categories: Discrete Semiconductor Products Case / Package: NI-400S-240 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 928060-MRF19045LSR3 Features: RF Mosfet LDMOS 26 V 550 mA 1.93GHz 14.5dB 9.5W NI-400S-240 Package: NI-400S Package: Reel - TR Part Status: Obsolete Family Name: MRF19 Categories: Discrete Semiconductor Products Case / Package: NI-400S-240 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19045LSR3 - 928060-MRF19045LSR3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19045LSR3
928060-MRF19045LSR3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19045LSR3 928060-MRF19045LSR3
Manufacturer: NXP Win Source Part Number: 928060-MRF19045LSR3 Features: RF Mosfet LDMOS 26 V 550 mA 1.93GHz 14.5dB 9.5W NI-400S-240 Package: NI-400S Package: Reel - TR Part Status: Obsolete Family Name: MRF19 Categories: Discrete Semiconductor Products Case / Package: NI-400S-240 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 928060-MRF19045LSR3
Features: RF Mosfet LDMOS 26 V 550 mA 1.93GHz 14.5dB 9.5W NI-400S-240
Package: NI-400S
Package: Reel - TR
Part Status: Obsolete
Family Name: MRF19
Categories: Discrete Semiconductor Products
Case / Package: NI-400S-240
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 928060-MRF19045LSR3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF19045LSR3
Package Type SOT3; NI-400S-240
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIKQ120N60CTXKSA1 - 860801-AIKQ120N60CTXKSA1 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3; PG-TO247-3-46
View Details
6 suppliers
4-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB - SABMB16 - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
50 V, 200 mA NPN general-purpose transistors - 2PD601BSL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers