RF power field effect transistor for GSM and GSM EDGE base station applications from 1805 to 1880 MHz, designed as a lateral N-channel enhancement-mode MOSFET with internal matching for ease of use. Housed in the NI-780S package with dimensions of 33.91-34.16 mm in length, 9.65-9.91 mm in width, and 1.45-1.70 mm in height. Capable of 85 W output power at 26 V dc with typical power gain of 15 dB and efficiency of 52% at 1840 MHz. Supports 5:1 VSWR at 85 W CW and includes integrated ESD protection compliant with Human Body Model (minimum Class 1) and Machine Model (minimum Class M3). RoHS compliant and rated for a maximum junction temperature of 200 °C with thermal resistance junction-to-case of 0.79 °C/W.
RF Mosfet LDMOS 26V 800mA 1.81GHz ~ 1.88GHz 15dB 85W NI-780S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MRF18085ALSR5-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | NI-780S |