Barometric Air Pressure (BAP) sensors that are calibrated, temperature compensated and amplified.
Maximum Overload Pressure = 400kPa
Typical Sensitivity = 38.26mV/kPa
Mounting Type = Surface Mount
Package Type = SOP
Pin Count = 8
Dimensions = 10.79 x 10.79 x 13.21mm
Length = 10.79mm
Width = 10.79mm
Height = 13.21mm
Maximum Operating Pressure = 0kPa
Barometric Air Pressure (BAP) sensors that are calibrated, temperature compensated and amplified.
Maximum Overload Pressure = 400kPa
Typical Sensitivity = 38.26mV/kPa
Mounting Type = Surface Mount
Package Type = SOP
Pin Count = 8
Dimensions = 10.79 x 10.79 x 13.21mm
Length = 10.79mm
Width = 10.79mm
Height = 13.21mm
Maximum Operating Pressure = 0kPa
Delivery on production packaging - Reel. This product is non-returnable.
Manufacturer: NXP
Win Source Part Number: 885881-MPXV6115V6T1
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor -16.68PSI (-115kPa) Vacuum - 0.2 V ~ 4.6 V 8-SMD, Gull Wing
Package: 8-SMD, Gull Wing
Package: Reel - TR
Family Name: MPXV6115
Categories: Sensors
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
SENSOR 16.68PSI 4.6V 8SOP
RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Pressure Sensor Chips | Pressure Sensor Chips | Sensor Chips |
Product Number | 7522361 | 885881-MPXV6115V6T1 | MPXV6115V6T1 |
Product Name | Pressure Sensors, Transducers - MPXV6115V6T1 | Sensors, Transducers - Pressure Sensors, Transducers | |
Pressure Type | Absolute |