NXP Semiconductors Ic, Pressure Sensor, 0 To 50Kpa, Sop-8; Pressure Type Nxp MPXV5050GP

Description
IC, PRESSURE SENSOR, 0 TO 50KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:90mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, PRESSURE SENSOR, 0 TO 50KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:90mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pressure Sensor, 0 To 50Kpa, Sop-8; Pressure Type Nxp - 75C3918 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pressure Sensor, 0 To 50Kpa, Sop-8; Pressure Type Nxp
75C3918
Ic, Pressure Sensor, 0 To 50Kpa, Sop-8; Pressure Type Nxp 75C3918
IC, PRESSURE SENSOR, 0 TO 50KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:90mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

IC, PRESSURE SENSOR, 0 TO 50KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:90mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 75C3918
Product Name Ic, Pressure Sensor, 0 To 50Kpa, Sop-8; Pressure Type Nxp
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217519-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
P4056 Pressure Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage
View Details