SENSOR 16.68PSI 0.13 4.6V
PRESSURE SENSOR, -115 TO 0KPA, SOP-8; Pressure Type:Vacuum; Sensitivity, V/P:38.26mV/kPa; Operating Pressure Min:-115kPa; Operating Pressure Max:0kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | MPXV4115VC6U | 49AC4106 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, -115 To 0Kpa, Sop-8; Pressure Type Nxp |
| Input Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts |