NXP Semiconductors 32-bit 1MB 3.3V 5V Embedded Microcontroller MCU MPXS3010VMM150

Description
Microcontroller, 32-Bit, FLASH, E200 CPU, 180MHz, CMOS, PBGA257
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, E200 CPU, 180MHz, CMOS, PBGA257
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MPXS3010VMM150 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, E200 CPU, 180MHz, CMOS, PBGA257

Microcontroller, 32-Bit, FLASH, E200 CPU, 180MHz, CMOS, PBGA257

Supplier's Site Datasheet
32-bit 1MB 3.3V 5V Embedded Microcontroller MCU - 685-MPXS3010VMM150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1MB 3.3V 5V Embedded Microcontroller MCU
685-MPXS3010VMM150
32-bit 1MB 3.3V 5V Embedded Microcontroller MCU 685-MPXS3010VMM150
MCU 32-bit e200 RISC 1MB Flash 3.3V/5V 257-Pin MAP-BGA Tray Product overview: MPXS3010VMM150 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 3.3V, 5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPXS3010VMM150 can be used for catalog matching and distributor lookup.

MCU 32-bit e200 RISC 1MB Flash 3.3V/5V 257-Pin MAP-BGA Tray Product overview: MPXS3010VMM150 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 3.3V, 5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPXS3010VMM150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1345909-MPXS3010VMM150 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1345909-MPXS3010VMM150
Integrated Circuits (ICs) - Embedded - Microcontrollers 1345909-MPXS3010VMM150
Win Source Part Number: 1345909-MPXS3010VMM1 50 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PX Core Processor: e200z7d Speed: 150MHz Package: Bulk Standard Package: 1 Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 257-LFBGA Supplier Device Package: 257-MAPBGA (14x14) Temperature Range - Operating: -40°C ~ 105°C ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Base Product Number: MPXS3010

Win Source Part Number: 1345909-MPXS3010VMM150
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PX
Core Processor: e200z7d
Speed: 150MHz
Package: Bulk
Standard Package: 1
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 257-LFBGA
Supplier Device Package: 257-MAPBGA (14x14)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Base Product Number: MPXS3010

Buy Now Datasheet
Microcontrollers - MPXS3010VMM150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPXS3010VMM150
Microcontrollers MPXS3010VMM150
e200z7d PX Microcontroller IC 32-Bit Dual-Core 150MHz 1MB (1M x 8) FLASH 257-MAPBGA (14x14)

e200z7d PX Microcontroller IC 32-Bit Dual-Core 150MHz 1MB (1M x 8) FLASH 257-MAPBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPXS3010VMM150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPXS3010VMM150
Integrated Circuits (ICs) - Embedded - Microcontrollers MPXS3010VMM150
IC MCU 32BIT 1MB FLASH 257MAPBGA

IC MCU 32BIT 1MB FLASH 257MAPBGA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MPXS3010VMM150 685-MPXS3010VMM150 1345909-MPXS3010VMM150 MPXS3010VMM150 MPXS3010VMM150
Product Name 32-bit 1MB 3.3V 5V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Life Cycle Stage Obsolete Active Active
ROM Type Flash Flash; FLASH Flash; FLASH
Package Type BGA; PBGA; Other; PBGA257 Other; Tray BGA; Other; 257-LFBGA BGA; Other; 257-LFBGA
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - C164CL6RMCAKXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers