NXP Semiconductors Pressure Type Nxp MPX5700GP1.

Description
Pressure Type:Gauge; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; No. of Pins:6Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Pressure Type:Gauge; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; No. of Pins:6Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Type Nxp - 15AC3661 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Type Nxp
15AC3661
Pressure Type Nxp 15AC3661
Pressure Type:Gauge; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; No. of Pins:6Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Pressure Type:Gauge; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; No. of Pins:6Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 15AC3661
Product Name Pressure Type Nxp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Pressure Sensors, Transducers - KP216K1409 - 1193354-KP216K1409 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
InGaAs image sensors, Line sensors - G13913-128FB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details