NXP Semiconductors Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp MPX5700ASX

Description
PRESSURE SENSOR, 15 TO 700KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15 TO 700KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp - 73J1404 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp
73J1404
Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp 73J1404
PRESSURE SENSOR, 15 TO 700KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 15 TO 700KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 73J1404
Product Name Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010380-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1740 psi (0.1225 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
116CP Pressure Sensors - 116CP Plastic Ceramic Capacitive Sensor 116CP31-M16S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details