NXP Semiconductors Pressure Sensor ICs MPX5700AP

Description
Pressure Sensor 700kPa Absolute 1-Port
Request a Quote Datasheet
Description
Pressure Sensor 700kPa Absolute 1-Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor ICs - 7191106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
7191106
Pressure Sensor ICs 7191106
Pressure Sensor 700kPa Absolute 1-Port

Pressure Sensor 700kPa Absolute 1-Port

Supplier's Site
Pressure Sensor ICs - 7191106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
7191106P
Pressure Sensor ICs 7191106P
Pressure Sensor 700kPa Absolute 1-Port

Pressure Sensor 700kPa Absolute 1-Port

Supplier's Site
Pressure Sensor ICs - 9227355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
9227355
Pressure Sensor ICs 9227355
Pressure Sensor 700kPa Absolute 1-Port

Pressure Sensor 700kPa Absolute 1-Port

Supplier's Site
Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp - 22C9037 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp
22C9037
Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp 22C9037
PRESSURE SENSOR, 15 TO 700KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 15 TO 700KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 7191106 7191106P 9227355 22C9037
Product Name Pressure Sensor ICs Pressure Sensor ICs Pressure Sensor ICs Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp
Device Category Sensor Sensor Sensor Sensor
Measurement Type Absolute; Gauge Absolute; Gauge Absolute; Gauge; Absolute Absolute
Signal Output Analog Voltage Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2038923 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Media Gas; Air, gas
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details