NXP Semiconductors Pressure Sensor, 0 To 250Kpa, Sip-6; Pressure Type Nxp MPX4250DP

Description
PRESSURE SENSOR, 0 TO 250KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 0 TO 250KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0 To 250Kpa, Sip-6; Pressure Type Nxp - 48F4497 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 250Kpa, Sip-6; Pressure Type Nxp
48F4497
Pressure Sensor, 0 To 250Kpa, Sip-6; Pressure Type Nxp 48F4497
PRESSURE SENSOR, 0 TO 250KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 250KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 48F4497
Product Name Pressure Sensor, 0 To 250Kpa, Sip-6; Pressure Type Nxp
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1215539 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details