Win Source Part Number: 1351386-MPX4250D
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: MPX4250
Termination Style: PC Pin
Features: Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 125
Output Type: Analog Voltage
Output: 0.2 V ~ 4.9 V
Accuracy: ±1.4%
Pressure Type: Differential
Operating Pressure: 36.26PSI (250kPa)
Port Style: No Port
Maximum Pressure: 145.04PSI (1000kPa)
Voltage - Supply: 4.85V ~ 5.35V
Mounting Type: Through Hole
Package / Case: 6-SIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPX4250
Product Status: Obsolete
PRESSURE SENSOR, 0 TO 250KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:18.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.85V; Supply Voltage Max:5.35V; Sensor Case Style:SIP RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | MPX4250D | 48F4496 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 250Kpa, Sip-6; Pressure Type Nxp |
| Device Category | Sensor | Sensor |
| Measurement Type | Differential | Differential |
| Signal Output | Analog Voltage; Analog Voltage |