NXP Semiconductors Sensors, Transducers - Pressure Sensors, Transducers MPX4250A

Description
Win Source Part Number: 1379229-MPX4250A Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Series: MPX4250A Package: Tray Product Status: Obsolete Features: Temperature Compensated Package / Case: 6-SIP Module Base Product Number: MPX4250 Mounting Type: Through Hole HTSUS: 8542.39.0001 Applications: Board Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.85V ~ 5.35V Output Type: Analog Voltage Termination Style: PC Pin Output: 0.2 V ~ 4.9 V Accuracy: ±1.5% Pressure Type: Absolute Operating Pressure: 2.9PSI ~ 29.01PSI (20kPa ~ 200kPa) Port Style: No Port Maximum Pressure: 145.04PSI (1000kPa)
Request a Quote Datasheet
Description
Win Source Part Number: 1379229-MPX4250A Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Series: MPX4250A Package: Tray Product Status: Obsolete Features: Temperature Compensated Package / Case: 6-SIP Module Base Product Number: MPX4250 Mounting Type: Through Hole HTSUS: 8542.39.0001 Applications: Board Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.85V ~ 5.35V Output Type: Analog Voltage Termination Style: PC Pin Output: 0.2 V ~ 4.9 V Accuracy: ±1.5% Pressure Type: Absolute Operating Pressure: 2.9PSI ~ 29.01PSI (20kPa ~ 200kPa) Port Style: No Port Maximum Pressure: 145.04PSI (1000kPa)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - MPX4250A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
MPX4250A
Sensors, Transducers - Pressure Sensors, Transducers MPX4250A
Win Source Part Number: 1379229-MPX4250A Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Series: MPX4250A Package: Tray Product Status: Obsolete Features: Temperature Compensated Package / Case: 6-SIP Module Base Product Number: MPX4250 Mounting Type: Through Hole HTSUS: 8542.39.0001 Applications: Board Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.85V ~ 5.35V Output Type: Analog Voltage Termination Style: PC Pin Output: 0.2 V ~ 4.9 V Accuracy: ±1.5% Pressure Type: Absolute Operating Pressure: 2.9PSI ~ 29.01PSI (20kPa ~ 200kPa) Port Style: No Port Maximum Pressure: 145.04PSI (1000kPa)

Win Source Part Number: 1379229-MPX4250A
Category: Sensors, Transducers - Pressure Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: NXP USA Inc.
Series: MPX4250A
Package: Tray
Product Status: Obsolete
Features: Temperature Compensated
Package / Case: 6-SIP Module
Base Product Number: MPX4250
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Applications: Board Mount
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.85V ~ 5.35V
Output Type: Analog Voltage
Termination Style: PC Pin
Output: 0.2 V ~ 4.9 V
Accuracy: ±1.5%
Pressure Type: Absolute
Operating Pressure: 2.9PSI ~ 29.01PSI (20kPa ~ 200kPa)
Port Style: No Port
Maximum Pressure: 145.04PSI (1000kPa)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensors
Product Number MPX4250A
Product Name Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor
Measurement Type Absolute
Signal Output Analog Voltage; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208681-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure sensor - SDE5-D10Z-O-Q6-P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details