Pressure Sensor 29.01PSI (200kPa) Absolute 0 mV ~ 40 mV (10V) 4-SIP Module
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | MPX2202A-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage; Wheatstone Bridge |