NXP Semiconductors Pressure Sensor ICs MPX2200GP

Description
Pressure Sensor, MPX2200GP, Freescale
Request a Quote Datasheet
Description
Pressure Sensor, MPX2200GP, Freescale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor ICs - 8212393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8212393
Pressure Sensor ICs 8212393
Pressure Sensor, MPX2200GP, Freescale

Pressure Sensor, MPX2200GP, Freescale

Supplier's Site
Pressure Sensor ICs - 8212393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8212393P
Pressure Sensor ICs 8212393P
Pressure Sensor, MPX2200GP, Freescale

Pressure Sensor, MPX2200GP, Freescale

Supplier's Site
Pressure Sensor ICs - 9227566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
9227566
Pressure Sensor ICs 9227566
Pressure Sensor, MPX2200GP, Freescale

Pressure Sensor, MPX2200GP, Freescale

Supplier's Site
Pressure Sensor, 0 To 200Kpa, Sip-4; Pressure Type Nxp - 48F6770 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 200Kpa, Sip-4; Pressure Type Nxp
48F6770
Pressure Sensor, 0 To 200Kpa, Sip-4; Pressure Type Nxp 48F6770
PRESSURE SENSOR, 0 TO 200KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:0.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:200kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; Product Range:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 200KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:0.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:200kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 8212393 8212393P 48F6770
Product Name Pressure Sensor ICs Pressure Sensor ICs Pressure Sensor, 0 To 200Kpa, Sip-4; Pressure Type Nxp
Device Category Sensor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3IC/1000bar - 1-P3IC/1000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSL-G1000-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers