IC, PRESSURE SENSOR, 0 TO 100KPA, SIP-4; Pressure Type:Absolute; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
SENSOR 14.5PSIA .04V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 75C3926 | MPX2102A |
| Product Name | Ic, Pressure Sensor, 0 To 100Kpa, Sip-4; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Standards and Certifications | RoHS |