PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SIP; No. of Pins:4Pins RoHS Compliant: Yes
SENSOR 1.45PSIG 0.19 .025V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 07F9819 | MPX2010GSX |
| Product Name | Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Standards and Certifications | RoHS |