NXP Semiconductors Pressure Sensor, 0 To 3.92Kpa, Sop-8; Pressure Type Nxp MPVZ5004GC6U

Description
PRESSURE SENSOR, 0 TO 3.92KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:1V/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:3.92kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes
Description
PRESSURE SENSOR, 0 TO 3.92KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:1V/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:3.92kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0 To 3.92Kpa, Sop-8; Pressure Type Nxp - 22M7848 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 3.92Kpa, Sop-8; Pressure Type Nxp
22M7848
Pressure Sensor, 0 To 3.92Kpa, Sop-8; Pressure Type Nxp 22M7848
PRESSURE SENSOR, 0 TO 3.92KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:1V/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:3.92kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 3.92KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:1V/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:3.92kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 22M7848
Product Name Pressure Sensor, 0 To 3.92Kpa, Sop-8; Pressure Type Nxp
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2812450 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details