Win Source Part Number: 1345884-MPVZ12GC7U
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: MPVZ12
Termination Style: PC Pin
Package: Tube
Applications: Board Mount
Standard Package: 40
Output Type: Wheatstone Bridge
Output: 0 mV ~ 55 mV (3V)
Pressure Type: Vented Gauge
Operating Pressure: 1.45PSI (10kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbless
Maximum Pressure: 10.88PSI (75kPa)
Voltage - Supply: 3V ~ 6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.550", 13.97mm) , Top Port
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPVZ1
Product Status: Obsolete
"Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.13"" (3.17mm) Tube 0 mV ~ 55 mV (3V) 8-DIP (0.550"", 13.97mm), Top Port"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | MPVZ12GC7U | MPVZ12GC7U-ND |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor; Sensor or Transducer |