NXP Semiconductors Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch MPR084EJR2

Description
Win Source Part Number: 1032393-MPR084EJR2 Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons, Slider, Wheel Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: 8 Interface: I2C Current - Supply: 1.62mA Proximity Detection: Yes Voltage - Supply: 1.8V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Other Names: FREFREMPR084EJR2,215 6-MPR084EJR2,2156-MP R084EJR2-FRTR-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1032393-MPR084EJR2 Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons, Slider, Wheel Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: 8 Interface: I2C Current - Supply: 1.62mA Proximity Detection: Yes Voltage - Supply: 1.8V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Other Names: FREFREMPR084EJR2,215 6-MPR084EJR2,2156-MP R084EJR2-FRTR-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1032393-MPR084EJR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1032393-MPR084EJR2
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1032393-MPR084EJR2
Win Source Part Number: 1032393-MPR084EJR2 Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons, Slider, Wheel Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: 8 Interface: I2C Current - Supply: 1.62mA Proximity Detection: Yes Voltage - Supply: 1.8V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Other Names: FREFREMPR084EJR2,215 6-MPR084EJR2,2156-MP R084EJR2-FRTR-ND Product Status: Obsolete

Win Source Part Number: 1032393-MPR084EJR2
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons, Slider, Wheel
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Inputs: 8
Interface: I2C
Current - Supply: 1.62mA
Proximity Detection: Yes
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: FREFREMPR084EJR2,2156-MPR084EJR2,2156-MPR084EJR2-FRTR-ND
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
752-MPR084EJR2
Interface Transceiver IC 752-MPR084EJR2
IC CTLR TOUCH SENSR PROX 16TSSOP Product overview: MPR084EJR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MPR084EJR2 can be used for catalog matching and distributor lookup.

IC CTLR TOUCH SENSR PROX 16TSSOP Product overview: MPR084EJR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MPR084EJR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Sensor, Capacitive Touch - MPR084EJR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
MPR084EJR2
Sensor, Capacitive Touch MPR084EJR2
Capacitive Touch Buttons, Slider, Wheel 16-TSSOP

Capacitive Touch Buttons, Slider, Wheel 16-TSSOP

Buy Now
Sensor, Capacitive Touch - MPR084EJR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
MPR084EJR2
Sensor, Capacitive Touch MPR084EJR2
Capacitive Touch Buttons, Slider, Wheel 16-TSSOP

Capacitive Touch Buttons, Slider, Wheel 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - MPR084EJR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
MPR084EJR2
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch MPR084EJR2
CONSUMER CIRCUIT, PDSO16

CONSUMER CIRCUIT, PDSO16

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1032393-MPR084EJR2 752-MPR084EJR2 MPR084EJR2 MPR084EJR2
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Interface Transceiver IC Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1.8V ~ 3.6V Other; 1.8V ~ 3.6V 3.6V; Other; 1.8V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913473P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Octal bus transceiver; 3-state - 74AHCT245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details