IC CTLR TOUCH SENSR PROX 16TSSOP
Capacitive Touch Buttons, Slider, Wheel 16-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | MPR083EJR2 | MPR083EJR2 |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | |
| Supply Voltage | 3.6V; Other | 3.6V; Other; 1.8V ~ 3.6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |